Search
Filters

PIC16F630-I/P

IC MCU 8BIT 1.75KB FLASH 14DIP
Manufacturer: Microchip Technology
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
34+
€0.851
€28.948
150+
€0.800
€119.970
390+
€0.748
€291.798
Availability: 809 In Stock
This product has a minimum quantity of 34
The Microchip Technology PIC16F630-I/P, a 8-Bit microcontrollers, offers 1.75KB (1K x 14) of FLASH program memory, with 12 i/o ports. The core processor of the PIC16F630-I/P is PIC, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16F630-I/P comes in 14-PDIP package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 091066-PIC16F630-I/P
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 091066-PIC16F630-I/P
PIC16F630-I/P Price

PIC16F630-I/P Datasheet
PIC16F630-I/P Application

PIC16F630-I/P Replacement
PIC16F630-I/P Pdf

PIC16F630-I/P Pinout
PIC16F630-I/P Image

PIC16F630-I/P Picture
PIC16F630-I/P In Stock

PIC16F630-I/P Distributor
PIC16F630-I/P Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC HEX SCHMITT-TRIG INV 14-SOIC
1526
IC REG BUCK 50A SYNC 40QFN
5230
150 KHZ 3A PWM BUCK DC/DC CONVERTER
194
RF POWER MOS FET Silicon MOSFET Power Transistor,175MHz,527MHz,7W
100
OPTOISO 5KV GATE DRIVER 16SO
850
POSITIVE VOLTAGE REGULATORS
8500
433.42 MHz SAW Filter
50