Search
Filters

PIC16F883T-I/SO

Part No :
PIC16F883T-I/SO
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 7KB FLASH 28SOIC
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
40+
€1.2610
€50.445
85+
€1.0670
€90.704
130+
€1.0350
€134.559
180+
€1.0030
€180.545
230+
€0.9700
€223.123
310+
€0.8730
€270.658
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 40 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 111066-PIC16F883T-I/SO
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics

The Microchip Technology PIC16F883T-I/SO, a 8-Bit microcontrollers, offers 7KB (4K x 14) of FLASH program memory, with 24 i/o ports. The core processor of the PIC16F883T-I/SO is PIC, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16F883T-I/SO comes in 28-SOIC package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 111066-PIC16F883T-I/SO
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16F883T-I/SO
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
PIC16F883T-I/SO Price

PIC16F883T-I/SO Datasheet
PIC16F883T-I/SO Application

PIC16F883T-I/SO Replacement
PIC16F883T-I/SO Pdf

PIC16F883T-I/SO Pinout
PIC16F883T-I/SO Image

PIC16F883T-I/SO Picture
PIC16F883T-I/SO In Stock

PIC16F883T-I/SO Distributor
PIC16F883T-I/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE, ZENER, 12V, 1500MW, 5%, D
28
IC DSP FIXED-POINT 688FCBGA / DSP Fixed-Point 32bit 1GHz 8000MIPS 688-Pin FCBGA Tray
30
High Gain RF Amplifier, 75, 50-1200 MHz
230
Supply Current Typ. 40 uA x 2
665
Digital transistors (built-in resistors)
21122
MOSFET N-CH 60V 195A TO-220AB
751
TVS DIODE 58V 93.6V DO214AC / 400 Watt Transient Voltage Suppressors 5.0 to 440 Volts
1000

Top Sellers