We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

PIC16LC621A-04I/SO

Part No : PIC16LC621A-04I/SO
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 1.75KB OTP 18SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.153
€47.291
35+
€2.668
€93.366
55+
€2.588
€142.313
75+
€2.507
€187.988
95+
€2.426
€230.423
125+
€2.183
€272.925
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,822 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 038233-PIC16LC621A-04I/SO
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The Microchip Technology PIC16LC621A-04I/SO, a 8-Bit microcontrollers, offers 1.75KB (1K x 14) of OTP program memory, with 13 i/o ports. The core processor of the PIC16LC621A-04I/SO is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16LC621A-04I/SO comes in 18-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 038233-PIC16LC621A-04I/SO
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LC621A-04I/SO
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
PIC16LC621A-04I/SO Price

PIC16LC621A-04I/SO Datasheet
PIC16LC621A-04I/SO Application

PIC16LC621A-04I/SO Replacement
PIC16LC621A-04I/SO Pdf

PIC16LC621A-04I/SO Pinout
PIC16LC621A-04I/SO Image

PIC16LC621A-04I/SO Picture
PIC16LC621A-04I/SO In Stock

PIC16LC621A-04I/SO Distributor
PIC16LC621A-04I/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CAP FILM 2200PF 10% 1.5KVDC RAD
3555
8.0A SINGLE - PHASE SILICON BRIDGE  
30
CAP FILM 0.39UF 20% 760VDC RAD
885
IC ADC 16BIT LC2MOS 20-DIP
30
512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
127
MOSFET N-CH 100V 30A D2PAK
41