Search
Filters

PIC16LC63AT-04/SO

IC MCU 8BIT 7KB OTP 28SOIC
Manufacturer: Microchip Technology
rohs
Availability: 817 In Stock
The Microchip Technology PIC16LC63AT-04/SO, a 8-Bit microcontrollers, offers 7KB (4K x 14) of OTP program memory, with 22 i/o ports. The core processor of the PIC16LC63AT-04/SO is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The PIC16LC63AT-04/SO comes in 28-SOIC package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 042172-PIC16LC63AT-04/SO
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 042172-PIC16LC63AT-04/SO
PIC16LC63AT-04/SO Price

PIC16LC63AT-04/SO Datasheet
PIC16LC63AT-04/SO Application

PIC16LC63AT-04/SO Replacement
PIC16LC63AT-04/SO Pdf

PIC16LC63AT-04/SO Pinout
PIC16LC63AT-04/SO Image

PIC16LC63AT-04/SO Picture
PIC16LC63AT-04/SO In Stock

PIC16LC63AT-04/SO Distributor
PIC16LC63AT-04/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
8-bit addressable latch
182566
3.3V Dual LVTTL/LVCMOS to Differential LVPECL Translator
34
Schottky Barrier Rectifiers
800
Shielded Power Inductors – EPL2014
86500
CMOS 12-Bit Buffered Multiplying DAC
4
DC Line Fileters
136