Search
Filters

PIC16LC73B-04/SO

Part No : PIC16LC73B-04/SO
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 7KB OTP 28SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 155 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061839-PIC16LC73B-04/SO
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
The Microchip Technology PIC16LC73B-04/SO, a 8-Bit microcontrollers, offers 7KB (4K x 14) of OTP program memory, with 22 i/o ports. The core processor of the PIC16LC73B-04/SO is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The PIC16LC73B-04/SO comes in 28-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061839-PIC16LC73B-04/SO
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LC73B-04/SO
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
PIC16LC73B-04/SO Price

PIC16LC73B-04/SO Datasheet
PIC16LC73B-04/SO Application

PIC16LC73B-04/SO Replacement
PIC16LC73B-04/SO Pdf

PIC16LC73B-04/SO Pinout
PIC16LC73B-04/SO Image

PIC16LC73B-04/SO Picture
PIC16LC73B-04/SO In Stock

PIC16LC73B-04/SO Distributor
PIC16LC73B-04/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC BCD-TO-DECIMAL DECODR 16-DIP
435
TRIMMER 50 OHM 0.5W PC PIN
93
IC ADC 14BIT 3MSPS 44-MQFP
2
KIT EVAL FOR CP2104-MINI
200
IC FLASH 256MBIT 100NS 64FBGA
52
DIODE BRIDGE 600V 1.5A 4-DIP
5572
1.5A Low Voltage LDO Regulator w/Dual Input Voltages | IC REG LINEAR 1.5V 1.5A SPAK-5
9
DIODE ARRAY SCHOTTKY 45V D2PAK
183