Search
Filters

PIC16LC77-04/PT

Part No : PIC16LC77-04/PT
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 14KB OTP 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 204 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 2.5 V to 6 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 045859-PIC16LC77-04/PT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The Microchip Technology PIC16LC77-04/PT, a 8-Bit microcontrollers, offers 14KB (8K x 14) of OTP program memory, with 33 i/o ports. The core processor of the PIC16LC77-04/PT is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 6 V, rated for operation from 0°C to 70°C (TA). The PIC16LC77-04/PT comes in 44-TQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 2.5 V to 6 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 045859-PIC16LC77-04/PT
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LC77-04/PT
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
PIC16LC77-04/PT Price

PIC16LC77-04/PT Datasheet
PIC16LC77-04/PT Application

PIC16LC77-04/PT Replacement
PIC16LC77-04/PT Pdf

PIC16LC77-04/PT Pinout
PIC16LC77-04/PT Image

PIC16LC77-04/PT Picture
PIC16LC77-04/PT In Stock

PIC16LC77-04/PT Distributor
PIC16LC77-04/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC CURRENT MONITOR 3% SOT23-5
1000
8 M-bit (512 kB x 16) SmartVoltage Flash Memories
229
CMOS Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
832
Silicon planar type
975
Matched dual high-performance low-voltage operational amplifier
244
XFRMR 1CT:2CT/1CT:2CT 1.2/1.2MH
43
CONN RCPT 50POS 0.4MM SMD GOLD
518
IC RS485/422 TRANS QUAD 16-SOIC
1120

Top Sellers