Search
Filters

PIC16LF1503T-I/MG

Part No : PIC16LF1503T-I/MG
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 3.5KB FLASH 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.978
$53.790
125+
$0.828
$103.500
190+
$0.803
$152.570
260+
$0.778
$202.280
335+
$0.753
$252.255
445+
$0.677
$301.265
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,555 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 038203-PIC16LF1503T-I/MG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
The Microchip Technology PIC16LF1503T-I/MG, a 8-Bit microcontrollers, offers 3.5KB (2K x 14) of FLASH program memory, with 11 i/o ports. The core processor of the PIC16LF1503T-I/MG is PIC, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The PIC16LF1503T-I/MG comes in 16-QFN (3x3) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 038203-PIC16LF1503T-I/MG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LF1503T-I/MG
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
PIC16LF1503T-I/MG Price

PIC16LF1503T-I/MG Datasheet
PIC16LF1503T-I/MG Application

PIC16LF1503T-I/MG Replacement
PIC16LF1503T-I/MG Pdf

PIC16LF1503T-I/MG Pinout
PIC16LF1503T-I/MG Image

PIC16LF1503T-I/MG Picture
PIC16LF1503T-I/MG In Stock

PIC16LF1503T-I/MG Distributor
PIC16LF1503T-I/MG Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Decoder for traffic warning VWF radio transmissions
23
LOW POWER, HIGH PRECISION OPERATIONAL AMPLIFIER
98
VHF/UHF transistor
338
DIODE ARRAY GP 80V 100MA USM
151
18-stage static shift register
CONVERTR DC/DC 3.3V 66W OUT SMD
3
MIXED SIGNAL MICROCONTROLLER

Top Sellers