Search
Filters

PIC16LF84A-04I/SO

Part No :
PIC16LF84A-04I/SO
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 1.75KB FLASH 18SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
14+
€3.404
€47.660
35+
€2.881
€100.833
50+
€2.794
€139.686
70+
€2.706
€189.392
85+
€2.618
€222.562
115+
€2.357
€271.023
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 24,000 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 088060-PIC16LF84A-04I/SO
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PIC16LF84A-04I/P;  PIC16C621A-20/P;  PIC16LF84AT-04I/SO;  PIC16LF84A-04I/SO;  
The Microchip Technology PIC16LF84A-04I/SO, a 8-Bit microcontrollers, offers 1.75KB (1K x 14) of FLASH program memory, with 13 i/o ports. The core processor of the PIC16LF84A-04I/SO is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16LF84A-04I/SO comes in 18-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 088060-PIC16LF84A-04I/SO
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PIC16LF84A-04I/P;  PIC16C621A-20/P;  PIC16LF84AT-04I/SO;  PIC16LF84A-04I/SO;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LF84A-04I/SO
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
PIC16LF84A-04I/SO Price

PIC16LF84A-04I/SO Datasheet
PIC16LF84A-04I/SO Application

PIC16LF84A-04I/SO Replacement
PIC16LF84A-04I/SO Pdf

PIC16LF84A-04I/SO Pinout
PIC16LF84A-04I/SO Image

PIC16LF84A-04I/SO Picture
PIC16LF84A-04I/SO In Stock

PIC16LF84A-04I/SO Distributor
PIC16LF84A-04I/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC DOUBLER PASSIVE FREQ 8-MSOP
506
420-MHz HIGH-SPEED CURRENT-FEEDBACK AMPLIFIER
HIGH POWER SWITCHING USE INSULATED TYPE
Half-bridge power IC for CFL lamps
15
IC SWITCH QUAD SPST 14-TSSOP / Analog Switch Quad SPST 14-Pin TSSOP T/R
1
MIXED SIGNAL MICROCONTROLLER
209
NEGATIVE VOLTAGE REGULATORS
2
45MHz, 250V/us Operational Amplifier
19

Top Sellers