The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PIC16LF876A-I/ML

Part No PIC16LF876A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN
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
Pricing & Ordering $16.789 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$26.8480
$53.696
5+
$22.0290
$110.145
8+
$21.3410
$170.728
10+
$20.6530
$206.530
13+
$19.9640
$259.532
17+
$17.8990
$304.283
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,970 pieces
MOQ: 2 pcs
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061862-PIC16LF876A-I/ML
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited

Description

Product Overview: PIC16LF876A-I/ML

The PIC16LF876A-I/ML is a high-performance, 8-bit microcontroller crafted by Microchip Technology. It is a part of the renowned PIC microcontroller family, which is well-suited for a variety of applications ranging from industrial controls to consumer electronics due to its versatility and reliability.

Key Features

  • Core: The device features a 14-bit instruction set architecture which delivers a perfect balance between low power consumption and high performance. The PIC16LF876A-I/ML operates at a maximum frequency of 20 MHz, ensuring swift processing and response times.
  • Memory: Equipped with 14 KB of flash memory, this microcontroller provides ample space for application code. It also offers 368 bytes of RAM and 256 bytes of EEPROM for data storage, which is essential for applications requiring data persistence after power cycles.
  • I/O and Peripherals: The PIC16LF876A-I/ML boasts up to 22 I/O pins, two capture/compare/PWM (CCP) modules, a synchronous serial port (SSP) for SPI and I2C, and a USART module, making it highly flexible for interfacing with various peripherals.
  • Analog Features: The microcontroller includes 10-bit, 5-channel analog-to-digital converter (ADC), which allows it to interface with analog sensors and transducers directly.
  • Power Management: This low-power variant operates in the voltage range of 2.0V to 5.5V, which is ideal for battery-operated and portable applications. It also supports power-saving modes such as idle and sleep, which are crucial for extending battery life.
  • Package: The device comes in a 28-pin QFN (Quad Flat No-leads) package, marked by the 'ML' suffix in its part number, which is suitable for space-constrained applications.

Applications

The PIC16LF876A-I/ML microcontroller is highly adaptable and can be used in various applications including:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Overall, the PIC16LF876A-I/ML from Microchip Technology represents a robust and flexible solution for designers looking to incorporate a reliable microcontroller into their projects.