Search
Filters

PIC16LF877-04I/PT

Part No :
PIC16LF877-04I/PT
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 14KB FLASH 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
9+
$6.114
$55.026
20+
$5.173
$103.460
30+
$5.017
$150.510
45+
$4.860
$218.700
55+
$4.703
$258.665
75+
$4.233
$317.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 087096-PIC16LF877-04I/PT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Automotive, Industrial, Consumer Electronics
The Microchip Technology PIC16LF877-04I/PT, a 8-Bit microcontrollers, offers 14KB (8K x 14) of FLASH program memory, with 33 i/o ports. The core processor of the PIC16LF877-04I/PT is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16LF877-04I/PT comes in 44-TQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 087096-PIC16LF877-04I/PT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Automotive, Industrial, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LF877-04I/PT
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
PIC16LF877-04I/PT Price

PIC16LF877-04I/PT Datasheet
PIC16LF877-04I/PT Application

PIC16LF877-04I/PT Replacement
PIC16LF877-04I/PT Pdf

PIC16LF877-04I/PT Pinout
PIC16LF877-04I/PT Image

PIC16LF877-04I/PT Picture
PIC16LF877-04I/PT In Stock

PIC16LF877-04I/PT Distributor
PIC16LF877-04I/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC EEPROM 128KBIT 1MHZ 8SOIC
81
TVS DIODE 53V 85V SMB
2740
IC FPGA 141 I/O 208QFP
3
LDO Regulator Pos 2.85V 0.15A 6-Pin DFN EP T/R / IC REG LDO 2.85V 0.15A 6MLF
213
RES ARRAY 15 RES 100 OHM 16SSOP
29

Top Sellers