Search
Filters

PIC16LF88T-I/ML

Part No : PIC16LF88T-I/ML
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 7KB FLASH 28QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 285 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061868-PIC16LF88T-I/ML
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
PIC16LF88-I/ML;   PIC16LF88-I/P;  PIC16LF88-I/SSG; 
The Microchip Technology PIC16LF88T-I/ML, a 8-Bit microcontrollers, offers 7KB (4K x 14) of FLASH program memory, with 16 i/o ports. The core processor of the PIC16LF88T-I/ML is PIC, operated with a 10MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC16LF88T-I/ML comes in 28-QFN (6x6) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061868-PIC16LF88T-I/ML
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
PIC16LF88-I/ML;   PIC16LF88-I/P;  PIC16LF88-I/SSG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16LF88T-I/ML
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
PIC16LF88T-I/ML Price

PIC16LF88T-I/ML Datasheet
PIC16LF88T-I/ML Application

PIC16LF88T-I/ML Replacement
PIC16LF88T-I/ML Pdf

PIC16LF88T-I/ML Pinout
PIC16LF88T-I/ML Image

PIC16LF88T-I/ML Picture
PIC16LF88T-I/ML In Stock

PIC16LF88T-I/ML Distributor
PIC16LF88T-I/ML Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT SCHOTTKY BARRIER DIODE
600
IC ADC 14BIT 3MSPS LP 48-TQFP
1000
IC 10MHZ Z8500 CMOS SCC 44-PLCC
78
RELAY GEN PURPOSE SPST 8A 24V
60
10/100BASE-TX DUAL PORT TRANSFORMER MODULES | PULSE XFMR 1CT:1CT TX 1CT:1CT RX
90
HEXFET® Power MOSFET Photovoltaic Relay Single Pole, Normally Open 0-400V, 240mA AC / 360mA DC
39
IC LOAD SWITCH LOW RON 4DSBGA
9642
IC CPLD 32MC 4.5NS 44TQFP
87

Top Sellers