Search
Filters

PIC17C756A-16L

Part No :
PIC17C756A-16L
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 32KB OTP 68PLCC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
7+
$7.200
$50.400
20+
$6.093
$121.860
30+
$5.908
$177.240
35+
$5.724
$200.340
50+
$5.539
$276.950
65+
$4.985
$324.025
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 902 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 087222-PIC17C756A-16L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics
The Microchip Technology PIC17C756A-16L, a 8-Bit microcontrollers, offers 32KB (16K x 16) of OTP program memory, with 50 i/o ports. The core processor of the PIC17C756A-16L is PIC, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The PIC17C756A-16L comes in 68-PLCC (24.23x24.23) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 902 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 087222-PIC17C756A-16L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC17C756A-16L
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
PIC17C756A-16L Price

PIC17C756A-16L Datasheet
PIC17C756A-16L Application

PIC17C756A-16L Replacement
PIC17C756A-16L Pdf

PIC17C756A-16L Pinout
PIC17C756A-16L Image

PIC17C756A-16L Picture
PIC17C756A-16L In Stock

PIC17C756A-16L Distributor
PIC17C756A-16L Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
2020
Silicon Epitaxial Planar Zener Diode for Stabilized Power Supply
1840
EVAL BOARD HMC547LC3 / HMC547LC3 RF Switch Evaluation Board
15
TOSHIBA Transistor Silicon PNP Epitaxial Type
2396
VARISTOR 750V 12KA DISC 20MM
2555

Top Sellers