PIC18F14K50-I/SS

Part No :
PIC18F14K50-I/SS
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
MCU 8-bit PIC RISC 16KB Flash 3.3V/5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 16KB FLASH 20SSOP
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
7+
$7.9460
$55.622
16+
$6.6160
$105.856
24+
$6.4250
$154.200
33+
$6.2350
$205.755
42+
$6.0450
$253.890
55+
$5.4750
$301.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,480 pieces
MOQ: 7 pcs
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
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090097-PIC18F14K50-I/SS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Family Name PIC18F14K50
Introduction Date May 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
PIC18F14K50-I/P; PIC18F14K50-I/MQ;  PIC18F14K50T-I/SO; PIC18F14K50-I/SO;  
The Microchip Technology PIC18F14K50-I/SS, a 8-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 14 i/o ports. The core processor of the PIC18F14K50-I/SS is PIC, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18F14K50-I/SS comes in 20-SSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 090097-PIC18F14K50-I/SS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Family Name PIC18F14K50
Introduction Date May 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
PIC18F14K50-I/P; PIC18F14K50-I/MQ;  PIC18F14K50T-I/SO; PIC18F14K50-I/SO;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18F14K50-I/SS
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
PIC18F14K50-I/SS Price

PIC18F14K50-I/SS Datasheet
PIC18F14K50-I/SS Application

PIC18F14K50-I/SS Replacement
PIC18F14K50-I/SS Pdf

PIC18F14K50-I/SS Pinout
PIC18F14K50-I/SS Image

PIC18F14K50-I/SS Picture
PIC18F14K50-I/SS In Stock

PIC18F14K50-I/SS Distributor
PIC18F14K50-I/SS Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
1.5A LOW DROPOUT LINEAR REGULATOR
850
Ultra High-Speed, High-Current Active Filter / LDO Controller
37
High Performance 3-Axis OIS/EIS Optimized MEMS Gyro
5278
IC REG CTRLR BUCK/BOOST 8DIP
20
Trans GP BJT NPN 50V 0.15A 3-Pin SMT
350
PHOTODIODE 750 TO 1050 NM
362
IC LED DRIVER/REG CCR DPAK
2160
Fast soft-recovery controlled avalanche rectifiers / Diode Switching 1.8KV 0.8A 2-Pin MELF
1060

Top Sellers