Search
Filters

PIC18F2450-I/SO

Part No : PIC18F2450-I/SO
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 28SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.521
$52.815
35+
$2.979
$104.265
55+
$2.889
$158.895
75+
$2.799
$209.925
95+
$2.708
$257.260
125+
$2.438
$304.750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 39 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037381-PIC18F2450-I/SO
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The Microchip Technology PIC18F2450-I/SO, a 8-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 23 i/o ports. The core processor of the PIC18F2450-I/SO is PIC, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 4.2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC18F2450-I/SO comes in 28-SOIC package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 037381-PIC18F2450-I/SO
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18F2450-I/SO
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
PIC18F2450-I/SO Price

PIC18F2450-I/SO Datasheet
PIC18F2450-I/SO Application

PIC18F2450-I/SO Replacement
PIC18F2450-I/SO Pdf

PIC18F2450-I/SO Pinout
PIC18F2450-I/SO Image

PIC18F2450-I/SO Picture
PIC18F2450-I/SO In Stock

PIC18F2450-I/SO Distributor
PIC18F2450-I/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC FPGA 182 I/O 256FTBGA
1457
30V, 60A N-CHANNEL LOGIC LEVEL MOSFET
2000
3A Fast Transient Linear Regulator
IC FLASH 16MBIT 75MHZ 8SO
IC MCU 32BIT 16KB FLASH 48VQFN
10
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
2
FAST BOOT BLOCK FLASH MEMORY FAMILY 8 AND 16 MBIT
21