The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PIC18F45K22-I/PT

Part No PIC18F45K22-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
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
Pricing & Ordering $1.805 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
17+
$3.0530
$51.901
40+
$2.5050
$100.200
62+
$2.4270
$150.474
86+
$2.3480
$201.928
111+
$2.2700
$251.970
148+
$2.0350
$301.180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 130,000 pieces
MOQ: 17 pcs
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
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 089130-PIC18F45K22-I/PT
Family Name PIC18F45K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PIC18F45K22T-I/MV; PIC18F45K22T-I/SO;  PIC18F45K22-I/SP; 

Description

Microchip Technology's PIC18F45K22-I/PT

The PIC18F45K22-I/PT is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This MCU is part of the PIC18F K22 family and is designed to offer a perfect blend of power and flexibility, making it an ideal choice for a wide range of applications including industrial control systems, automotive, consumer electronics, and Internet of Things (IoT) devices.

Built around an advanced 8-bit architecture, the PIC18F45K22-I/PT operates at a maximum frequency of 64 MHz with a wide operating voltage range of 1.8V to 5.5V. This makes it versatile for use in both low-power and high-performance applications. The device comes in a 44-pin TQFP (Thin Quad Flat Pack) package, offering ample I/O options for interfacing with sensors, actuators, and other peripherals.

One of the standout features of the PIC18F45K22-I/PT is its integrated 32KB of flash memory, which provides plenty of space for complex program code. Additionally, the MCU includes 1536 bytes of RAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval operations. The device also boasts a rich set of peripherals including:

  • 12-bit Analog-to-Digital Converters (ADCs) with up to 28 channels
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control
  • Two Comparators and a Charge Time Measurement Unit (CTMU) for touch sensing applications
  • Serial communication interfaces such as SPI, I2C, and EUSART for robust data communication
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs)

The MCU also features an extensive range of built-in safety and power-saving features, including brown-out reset, extended watchdog timer, and in-circuit serial programming capabilities for easy updates and maintenance. Additionally, the PIC18F45K22-I/PT supports Microchip's MPLAB® X Integrated Development Environment (IDE) and software libraries, simplifying the development process and reducing time to market.

Overall, the PIC18F45K22-I/PT is a robust and reliable microcontroller that combines advanced features with Microchip's legendary ease of use, making it an excellent choice for designers looking to create sophisticated and efficient electronic products.