Search
Filters

PIC18LF44K22T-I/PT

Part No : PIC18LF44K22T-I/PT
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 042187-PIC18LF44K22T-I/PT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
The Microchip Technology PIC18LF44K22T-I/PT, a 8-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 35 i/o ports. The core processor of the PIC18LF44K22T-I/PT is PIC, operated with a 64MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The PIC18LF44K22T-I/PT comes in 44-TQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 042187-PIC18LF44K22T-I/PT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC18LF44K22T-I/PT
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
PIC18LF44K22T-I/PT Price

PIC18LF44K22T-I/PT Datasheet
PIC18LF44K22T-I/PT Application

PIC18LF44K22T-I/PT Replacement
PIC18LF44K22T-I/PT Pdf

PIC18LF44K22T-I/PT Pinout
PIC18LF44K22T-I/PT Image

PIC18LF44K22T-I/PT Picture
PIC18LF44K22T-I/PT In Stock

PIC18LF44K22T-I/PT Distributor
PIC18LF44K22T-I/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC USB CHARGER
236
RELAY OPTO SPST-NO 2500MA 60V
41
IC OPAMP GP 400KHZ RRO 8SOIC
262
TVS DIODE 13VC 29.9A DO214AC
1200
64 Megabit (4 M x 16-Bit/8 M x 8-Bit) MirrorBit™ 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O™ Control
4

Top Sellers