Search
Filters

PIC24FJ128GA306-I/PT

Part No :
PIC24FJ128GA306-I/PT
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 128KB FLASH 64TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
13+
$3.929
$51.077
35+
$3.324
$116.340
50+
$3.224
$161.200
65+
$3.123
$202.995
85+
$3.022
$256.870
115+
$2.720
$312.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 086660-PIC24FJ128GA306-I/PT
Family Name PIC24FJ128GA306
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1;  MSP430F2618TPMR-NM; 
The Microchip Technology PIC24FJ128GA306-I/PT, a 16-Bit microcontrollers, offers 128KB (43K x 24) of FLASH program memory, with 53 i/o ports. The core processor of the PIC24FJ128GA306-I/PT is PIC, operated with a 32MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The PIC24FJ128GA306-I/PT comes in 64-TQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 086660-PIC24FJ128GA306-I/PT
Family Name PIC24FJ128GA306
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1;  MSP430F2618TPMR-NM; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC24FJ128GA306-I/PT
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
PIC24FJ128GA306-I/PT Price

PIC24FJ128GA306-I/PT Datasheet
PIC24FJ128GA306-I/PT Application

PIC24FJ128GA306-I/PT Replacement
PIC24FJ128GA306-I/PT Pdf

PIC24FJ128GA306-I/PT Pinout
PIC24FJ128GA306-I/PT Image

PIC24FJ128GA306-I/PT Picture
PIC24FJ128GA306-I/PT In Stock

PIC24FJ128GA306-I/PT Distributor
PIC24FJ128GA306-I/PT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Tirple High PSRR, Low Noise uCap LDO
500
CAP ALUM 470UF 20% 25V RADIAL
2000
FIXED IND 2.4NH 820MA 90 MOHM
6283
300 mA CMOS Low Dropout Regulator | IC REG LINEAR 1.3V 300MA 4UDFN
300

Top Sellers