We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

R5F21104FP#U0

Part No : R5F21104FP#U0
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 16KB FLASH 32LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 436 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 027086-R5F21104FP#U0
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
The Renesas Electronics America R5F21104FP#U0, a 16-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 22 i/o ports. The core processor of the R5F21104FP#U0 is R8C, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -20°C to 85°C (TA). The R5F21104FP#U0 comes in 32-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 027086-R5F21104FP#U0
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for R5F21104FP#U0
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
R5F21104FP#U0 Price

R5F21104FP#U0 Datasheet
R5F21104FP#U0 Application

R5F21104FP#U0 Replacement
R5F21104FP#U0 Pdf

R5F21104FP#U0 Pinout
R5F21104FP#U0 Image

R5F21104FP#U0 Picture
R5F21104FP#U0 In Stock

R5F21104FP#U0 Distributor
R5F21104FP#U0 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 14KB FLASH 28SOIC
TrenchMOS logic level FET
400
P-Channel Enhancement Mode MOSFET
8615
600V, SMPS II Series N-Channel IGBT | IGBT 600V 75A 463W TO247
6500
Product for Use Only as Protection against Electrostatic Discharge (ESD).
6800