The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

R5F2135ACDFP#V0

Part No R5F2135ACDFP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Series R8C/3x/35C
Packaging Tray
Core Processor R8C
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, LIN, SIO, SSU, UART/USART
Peripherals POR, PWM, Voltage Detect, WDT
Number of I/O 47
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Operating Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LQFP
Manufacturer Device Package 52-LQFP (10x10)
Win Source Part Number 129641-R5F2135ACDFP#V0
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited

Description

The Renesas Electronics America R5F2135ACDFP#V0 is a high-quality microcontroller that is perfect for a wide range of electronic applications. With a 16-bit core size, this microcontroller is capable of running at 20MHz, making it ideal for high-speed applications. The R5F2135ACDFP#V0 also features I2C, LIN, SIO, SSU, and UART/USART connectivity, as well as peripherals such as POR, PWM, Voltage Detect, and WDT. It has a program memory size of 96KB (96K x 8) and a program memory type of FLASH. The R5F2135ACDFP#V0 is a common-used part with medium popularity and limited supply and demand status. It is suitable for a wide range of applications, including automotive, industrial, and consumer electronics.