Search
Filters

R5F2136CWKFP#U0

Part No : R5F2136CWKFP#U0
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 128KB FLASH 64LFQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 322 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-LFQFP (10x10)
Win Source Part Number 131853-R5F2136CWKFP#U0
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The Renesas Electronics America R5F2136CWKFP#U0, a 16-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 59 i/o ports. The core processor of the R5F2136CWKFP#U0 is R8C, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 125°C (TA). The R5F2136CWKFP#U0 comes in 64-LFQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor R8C
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 59
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 10K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-LFQFP (10x10)
Win Source Part Number 131853-R5F2136CWKFP#U0
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for R5F2136CWKFP#U0
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
R5F2136CWKFP#U0 Price

R5F2136CWKFP#U0 Datasheet
R5F2136CWKFP#U0 Application

R5F2136CWKFP#U0 Replacement
R5F2136CWKFP#U0 Pdf

R5F2136CWKFP#U0 Pinout
R5F2136CWKFP#U0 Image

R5F2136CWKFP#U0 Picture
R5F2136CWKFP#U0 In Stock

R5F2136CWKFP#U0 Distributor
R5F2136CWKFP#U0 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Sample-and-hold amplifier
187
Silicon Epitaxial Planar Zener Diodes for Stabilizer
300
CONN HEADER FPC .4MM 44POS SMD
1312
IC CTRLR PWM SYNC BUCK 40-QFN
13
1W, FIXED INPUT, ISOLATED & UNREGULATED SINGLE OUTPUT
15
IC REG LDO 3.3V 0.8A DPAK
360
IC REG CTRLR BUCK 12MLF

Top Sellers