Search
Filters

R8A77210C133BAV

IC MCU 32BIT ROMLESS 256LFBGA
rohs
Availability: 3,356 In Stock
The R8A77210C133BAV is defined as Embedded - Microcontrollers ,included in Integrated Circuits(ICs) group. The designer and manufactured of R8A77210C133BAV is Renesas Electronics America. It is available in WIN SOURCE Shenzhen warehouse. The storage code of R8A77210C133BAV is 289996. More detailed data for R8A77210C133BAV , feel free to contact us.
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Obsolete(EOL)
Core Processor SH-DSP
Part Core Size 32-Bit
Speed(Frequency) 133MHz
Number of I/O 110
Program Memory Type ROMless
Data RAM Size 16K x 8
Supply Voltage - Operating 1.4 V to 1.6 V
Data Converters A/D 4x10b; D/A 2x8b
Oscillator Type External
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 256-LFBGA (11x11)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113540-R8A77210C133BAV
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Obsolete(EOL)
Core Processor SH-DSP
Part Core Size 32-Bit
Speed(Frequency) 133MHz
Number of I/O 110
Program Memory Type ROMless
Data RAM Size 16K x 8
Supply Voltage - Operating 1.4 V to 1.6 V
Data Converters A/D 4x10b; D/A 2x8b
Oscillator Type External
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 256-LFBGA (11x11)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113540-R8A77210C133BAV
R8A77210C133BAV Price

R8A77210C133BAV Datasheet
R8A77210C133BAV Application

R8A77210C133BAV Replacement
R8A77210C133BAV Pdf

R8A77210C133BAV Pinout
R8A77210C133BAV Image

R8A77210C133BAV Picture
R8A77210C133BAV In Stock

R8A77210C133BAV Distributor
R8A77210C133BAV Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Linear Voltage Regulator IC
31000
IC EEPROM 4KBIT 10MHZ 8MSOP
2000
IC OPAMP GP 1.3MHZ RRO 8MINISO
40000
Power MOSFET 15 A, 60 V, N−Channel TO−220 & D2PAK
32500
Resonant Lamp Ballast Controller
1446
SILICON 400 mW ZENER DIODES
9370
256 x 8-bit CMOS EEPROMS with I2C-bus interface
4407