Search
Filters

ST10F269DTX3

Part No : ST10F269DTX3
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 256KB FLASH 144LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
€12.021
€48.085
9+
€10.172
€91.546
14+
€9.864
€138.096
19+
€9.555
€181.551
25+
€9.248
€231.188
35+
€8.322
€291.281
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,830 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 144-LQFP
Win Source Part Number 085885-ST10F269DTX3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
The ST10F269DTX3 is defined as Embedded - Microcontrollers ,included in Integrated Circuits(ICs) group. The designer and manufactured of ST10F269DTX3 is STMicroelectronics. It is available in WIN SOURCE Shenzhen warehouse. The storage code of ST10F269DTX3 is 342716. More detailed data for ST10F269DTX3, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 144-LQFP
Win Source Part Number 085885-ST10F269DTX3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST10F269DTX3
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
ST10F269DTX3 Price

ST10F269DTX3 Datasheet
ST10F269DTX3 Application

ST10F269DTX3 Replacement
ST10F269DTX3 Pdf

ST10F269DTX3 Pinout
ST10F269DTX3 Image

ST10F269DTX3 Picture
ST10F269DTX3 In Stock

ST10F269DTX3 Distributor
ST10F269DTX3 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
RELAY AC PWR SWITCH 500MA 6-DIP
183
IC AMP/DRVR DIFF R-R 5V 8-MSOP
DIODE SCHOTTKY 30V 200MA MINI3
9000

Top Sellers