Search
Filters

ST10F269Z2Q6

IC MCU 16BIT 256KB FLASH 144QFP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews

The STMicroelectronics ST10F269Z2Q6, a 16-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 111 i/o ports. The core processor of the ST10F269Z2Q6 is ST10, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA).

Quantity
Price
Ext. Price
1+
€96.269
€96.269
3+
€86.642
€259.927
Availability: 1 In Stock
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-BQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030947-ST10F269Z2Q6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-BQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 030947-ST10F269Z2Q6
ST10F269Z2Q6 Price

ST10F269Z2Q6 Datasheet
ST10F269Z2Q6 Application

ST10F269Z2Q6 Replacement
ST10F269Z2Q6 Pdf

ST10F269Z2Q6 Pinout
ST10F269Z2Q6 Image

ST10F269Z2Q6 Picture
ST10F269Z2Q6 In Stock

ST10F269Z2Q6 Distributor
ST10F269Z2Q6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TRANS NPN/MOSFET N-CH VEC8
72500
Triple Line Receiver
50894
2K-Bit Microwire Serial EEPROM
500
MOSFET N-CH 30V 10.8A 8-SOIC
1070
Chip Inductors 0805LS
20221
8-/4-/2-Channel, 14-Bit, Simultaneous-Sampling ADCs with 10V, 5V, and 0 to +5V Analog Input Ranges
704
Dual D Flip-Flop with Set and Reset(High-Performance Silicon-Gate CMOS)
2022