Search
Filters

ST10F273M-4T3

Part No : ST10F273M-4T3
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 512KB FLASH 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.755
€54.044
17+
€5.716
€97.178
30+
€5.543
€166.291
40+
€5.370
€214.788
50+
€5.196
€259.817
65+
€4.677
€304.024
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 50 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 36K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 030948-ST10F273M-4T3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The STMicroelectronics ST10F273M-4T3, a 16-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 111 i/o ports. The core processor of the ST10F273M-4T3 is ST10, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 125°C (TA). The ST10F273M-4T3 comes in 144-TQFP (20x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 36K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 24x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-TQFP (20x20)
Win Source Part Number 030948-ST10F273M-4T3
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST10F273M-4T3
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
ST10F273M-4T3 Price

ST10F273M-4T3 Datasheet
ST10F273M-4T3 Application

ST10F273M-4T3 Replacement
ST10F273M-4T3 Pdf

ST10F273M-4T3 Pinout
ST10F273M-4T3 Image

ST10F273M-4T3 Picture
ST10F273M-4T3 In Stock

ST10F273M-4T3 Distributor
ST10F273M-4T3 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MANAGED FE SWITCH 24+2
257
1.5 A, Step-Up/Down/ Inverting Switching Regulator with ON/OFF Function
40
8-Bit CMOS Microcontrollers with A/D Converter
5
IC DAC 14BIT SERIAL IN 16-TSSOP
49
FIXED IND 4.7UH 600MA 180 MOHM
7400

Top Sellers