Search
Filters

ST10R167-Q3/TR

Part No : ST10R167-Q3/TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT ROMLESS 144QFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 111
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 144-BQFP
Win Source Part Number 212171-ST10R167-Q3/TR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Quantity per package 200
The STMicroelectronics ST10R167-Q3/TR, a 16-Bit microcontrollers, with 111 i/o ports. The core processor of the ST10R167-Q3/TR is ST10, operated with a 25MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 125°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 111
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 144-BQFP
Win Source Part Number 212171-ST10R167-Q3/TR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Quantity per package 200
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST10R167-Q3/TR
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
ST10R167-Q3/TR Price

ST10R167-Q3/TR Datasheet
ST10R167-Q3/TR Application

ST10R167-Q3/TR Replacement
ST10R167-Q3/TR Pdf

ST10R167-Q3/TR Pinout
ST10R167-Q3/TR Image

ST10R167-Q3/TR Picture
ST10R167-Q3/TR In Stock

ST10R167-Q3/TR Distributor
ST10R167-Q3/TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IGBT MODULE (V series) 1200V / 25A / IPM
10
HALF-BRIDGE DRIVER | IC DRIVER HIGH/LOW SIDE 8-DIP
1450
5 to 50 MHz 24-Bit Channel Link II Serializer And Deserializer
174
LED YELLOW CLEAR 1206 SMD
300
TVS DIODE 5VWM 9.2VC SMC
900
TRANS NPN 45V 2A SOT-89
400
3.3 V Dual-Loop, 50 Mbps to 3.3 Gbps Laser Diode Driver
114

Top Sellers