Search
Filters

ST72C215G2M6

Part No : ST72C215G2M6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 28SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.362
€54.467
85+
€1.152
€97.899
130+
€1.117
€145.220
180+
€1.082
€194.834
230+
€1.047
€240.760
310+
€0.943
€292.261
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 506 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212209-ST72C215G2M6
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 28
The STMicroelectronics ST72C215G2M6, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 22 i/o ports. The core processor of the ST72C215G2M6 is ST7, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 3.2 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212209-ST72C215G2M6
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Quantity per package 28
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST72C215G2M6
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
ST72C215G2M6 Price

ST72C215G2M6 Datasheet
ST72C215G2M6 Application

ST72C215G2M6 Replacement
ST72C215G2M6 Pdf

ST72C215G2M6 Pinout
ST72C215G2M6 Image

ST72C215G2M6 Picture
ST72C215G2M6 In Stock

ST72C215G2M6 Distributor
ST72C215G2M6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Octal D-Type Latch with 3-State Output | IC LATCH OCTAL D 3ST 20-TSSOP
40
OUTPUT MODULE DC SIP 5VDC
206
DIODE ZENER 27V 1W DO213AB
900
IC REG LDO 2.5V 0.25A SOT23-5
3154
80C51 8-bit Flash microcontroller family
6
XTAL OSC XO 50.0000MHZ HCMOS TTL
156

Top Sellers