Search
Filters

ST72F324BJ4T6TR

Part No : ST72F324BJ4T6TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 44TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,945 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 112522-ST72F324BJ4T6TR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The STMicroelectronics ST72F324BJ4T6TR, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 32 i/o ports. The core processor of the ST72F324BJ4T6TR is ST7, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 3.8 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 112522-ST72F324BJ4T6TR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST72F324BJ4T6TR
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
ST72F324BJ4T6TR Price

ST72F324BJ4T6TR Datasheet
ST72F324BJ4T6TR Application

ST72F324BJ4T6TR Replacement
ST72F324BJ4T6TR Pdf

ST72F324BJ4T6TR Pinout
ST72F324BJ4T6TR Image

ST72F324BJ4T6TR Picture
ST72F324BJ4T6TR In Stock

ST72F324BJ4T6TR Distributor
ST72F324BJ4T6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
5350
IC ADC 12BIT 100KSPS 24-SOIC
482
3-to-8 line decoder/demultiplexer
1
Dual 1−of−4 Decoder/ Demultiplexer | IC DCODER/DMUX DUAL 1:4 16SOEIAJ
2
RF TRANSISTOR NPN SOT-343
600
IC SDRAM 8GBIT 400MHZ 216FBGA
71
TVS DIODE 13VWM 21.5VC SMPC
300
IC I/O EXPANDER I2C -BUS 16SSOP
5

Top Sellers