Search
Filters

ST72F344K4T6

Part No : ST72F344K4T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 32LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 133732-ST72F344K4T6
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The STMicroelectronics ST72F344K4T6, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 24 i/o ports. The core processor of the ST72F344K4T6 is ST7, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 133732-ST72F344K4T6
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST72F344K4T6
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
ST72F344K4T6 Price

ST72F344K4T6 Datasheet
ST72F344K4T6 Application

ST72F344K4T6 Replacement
ST72F344K4T6 Pdf

ST72F344K4T6 Pinout
ST72F344K4T6 Image

ST72F344K4T6 Picture
ST72F344K4T6 In Stock

ST72F344K4T6 Distributor
ST72F344K4T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPST-NO 8MICROPAK
4165
SIDAC 95-110V 1A UNI DO-15
1200
NPN Silicon AF Transistors (For general AF applications High current gain)
2100
DIODE ZENER 5.6V 250MW SOD882
1000
IC EEPROM 1KBIT 2.1MHZ 8SOIC
209
IC EEPROM 16KBIT 400KHZ 8MSOP
2
Rail-to-Rail Output Audio Amplifiers
12

Top Sellers