Search
Filters

ST72F63BK4M1

IC MCU 8BIT 16KB FLASH 34SOIC
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
25+
$2.283
$57.075
60+
$1.802
$108.120
185+
$1.622
$300.070
Availability: 360 In Stock
This product has a minimum quantity of 25
The STMicroelectronics ST72F63BK4M1, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 19 i/o ports. The core processor of the ST72F63BK4M1 is ST7, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 4 V to 5.5 V, rated for operation from 0°C to 70°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 34-BSOP (0.295", 7.50mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031027-ST72F63BK4M1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 34-BSOP (0.295", 7.50mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031027-ST72F63BK4M1
ST72F63BK4M1 Price

ST72F63BK4M1 Datasheet
ST72F63BK4M1 Application

ST72F63BK4M1 Replacement
ST72F63BK4M1 Pdf

ST72F63BK4M1 Pinout
ST72F63BK4M1 Image

ST72F63BK4M1 Picture
ST72F63BK4M1 In Stock

ST72F63BK4M1 Distributor
ST72F63BK4M1 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Multilayer Low Pass Filters
90700
LM22674/LM22674-Q1 42V, 500 mA SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
11
Silicon Epitaxial Planar Z-Diodes
39000