Search
Filters

ST7FLIT10BF1M6

Part No : ST7FLIT10BF1M6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 4KB FLASH 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212221-ST7FLIT10BF1M6
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The STMicroelectronics ST7FLIT10BF1M6, a 8-Bit microcontrollers, offers 4KB (4K x 8) of FLASH program memory, with 17 i/o ports. The core processor of the ST7FLIT10BF1M6 is ST7, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212221-ST7FLIT10BF1M6
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ST7FLIT10BF1M6
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
ST7FLIT10BF1M6 Price

ST7FLIT10BF1M6 Datasheet
ST7FLIT10BF1M6 Application

ST7FLIT10BF1M6 Replacement
ST7FLIT10BF1M6 Pdf

ST7FLIT10BF1M6 Pinout
ST7FLIT10BF1M6 Image

ST7FLIT10BF1M6 Picture
ST7FLIT10BF1M6 In Stock

ST7FLIT10BF1M6 Distributor
ST7FLIT10BF1M6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 3A D-PAK
2000
FAST CMOS 16-BIT REGISTERED/LATCHED TRANSCEIVER WITH PARITY
45
Series 3-Terminal Negative Regulators | IC REG LINEAR -15V 1.5A TO3-2
72-Mbit QDR® II+ SRAM Four-Word Burst Architecture (2.5 Cycle Read Latency) with ODT
IC REG LDO SOT25
525
OCTAL FET BUS SWITCH
72

Top Sellers