The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ST7FLITE15M6TR

Part No ST7FLITE15M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
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
Pricing & Ordering $1.177 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.9140
$57.420
65+
$1.5710
$102.115
100+
$1.5220
$152.200
140+
$1.4730
$206.220
180+
$1.4240
$256.320
240+
$1.2760
$306.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 30 pcs
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
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212225-ST7FLITE15M6TR
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited

Description

ST7FLITE15M6TR Microcontroller

The ST7FLITE15M6TR is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide range of applications. This microcontroller is part of the ST7 family, which is known for its robust architecture, enhanced instruction set, and integrated peripherals that make it suitable for both industrial and consumer products.

Key Features

  • Core: The ST7FLITE15M6TR operates with a high-performance 8-bit CPU, offering up to 8 MIPS peak performance at 16MHz oscillator frequency. This allows for efficient handling of complex tasks and real-time operations.
  • Memory: It comes with 4K bytes of Flash program memory, which is highly reliable and offers a typical endurance of 100,000 write/erase cycles and data retention of 20 years. The device also includes 128 bytes of true data EEPROM and 256 bytes of RAM.
  • Peripherals: A range of integrated peripherals are available, including a 10-bit ADC with 7 channels, allowing for accurate analog signal measurement. It also has a synchronous serial communication (SPI) interface for easy communication with other digital devices.
  • Timers: Equipped with an advanced control timer, 8-bit basic timer, and watchdog timer, the ST7FLITE15M6TR can handle a variety of timing and control tasks.
  • Power Efficiency: The microcontroller offers low power consumption modes, including Halt and Active-Halt modes, making it ideal for battery-operated applications.
  • Protection Features: Enhanced protection features such as low voltage reset (LVR), flash program memory with read-out protection, and optional clock security system are built-in to ensure reliable operation.
  • Package: The ST7FLITE15M6TR is available in a 20-pin SOIC package, which is suitable for compact designs.

Applications

The microcontroller's rich feature set and low power consumption make it an excellent choice for applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Battery management
  • Personal electronics
  • Smart sensors

With its robust design and comprehensive development support from STMicroelectronics, the ST7FLITE15M6TR microcontroller is a reliable and cost-effective solution for a multitude of embedded system applications.