Search
Filters

STM32F030C8T6

IC MCU 32BIT 64KB FLASH 48LQFP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
55+
$0.913
$50.215
140+
$0.721
$100.940
465+
$0.649
$301.785
Availability: 708,116 In Stock
This product has a minimum quantity of 55
The STMicroelectronics STM32F030C8T6, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 39 i/o ports. The core processor of the STM32F030C8T6 is ARM Cortex-M0, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 2.4 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 101721-STM32F030C8T6
Family Name STM32F030C8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM3S328-IGZ25-C2;  LM3S328-IGZ25-C2T; ATSAMC20G15A-ANT; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 101721-STM32F030C8T6
Family Name STM32F030C8
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LM3S328-IGZ25-C2;  LM3S328-IGZ25-C2T; ATSAMC20G15A-ANT; 
STM32F030C8T6 Price

STM32F030C8T6 Datasheet
STM32F030C8T6 Application

STM32F030C8T6 Replacement
STM32F030C8T6 Pdf

STM32F030C8T6 Pinout
STM32F030C8T6 Image

STM32F030C8T6 Picture
STM32F030C8T6 In Stock

STM32F030C8T6 Distributor
STM32F030C8T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC OPAMP INSTR 1.3MHZ 8SOIC
8
CAP ALUM POLY 470UF 20% 2V SMD
7990
RES SMD 4.7K OHM 5% 1/8W 0805
21500
IC OPAMP GP 700KHZ 8SOIC
62
TVS DIODE 30VWM 48.4VC DO15
68000
4.5Ω, 300MHz Bandwidth, Dual, SPDT Analog Switch
151988