Search
Filters

STM32F030F4P6

IC MCU 32BIT 16KB FLASH 20TSSOP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
95+
€0.467
€44.363
235+
€0.368
€86.499
780+
€0.332
€258.929
Availability: 1,167,726 In Stock
This product has a minimum quantity of 95
The STMicroelectronics STM32F030F4P6, a 32-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 15 i/o ports. The core processor of the STM32F030F4P6 is ARM Cortex-M0, operated with a 48MHz reference frequency. The component accepts supply voltages ranging from 2.4 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031244-STM32F030F4P6
Family Name STM32F030F4
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LPC1111FDH20/002VP; LPC812M101JDH20FP; LPC824M201JDH20J; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 15
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031244-STM32F030F4P6
Family Name STM32F030F4
Introduction Date July 04, 2013
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LPC1111FDH20/002VP; LPC812M101JDH20FP; LPC824M201JDH20J; 
STM32F030F4P6 Price

STM32F030F4P6 Datasheet
STM32F030F4P6 Application

STM32F030F4P6 Replacement
STM32F030F4P6 Pdf

STM32F030F4P6 Pinout
STM32F030F4P6 Image

STM32F030F4P6 Picture
STM32F030F4P6 In Stock

STM32F030F4P6 Distributor
STM32F030F4P6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC COMPARATOR DUAL HS TO-100-10
74
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 17.5 - 25.5 GHz
618
2K-BIT/4K-BIT SPI SERIAL ELECTRICALLY ERASABLE PROM
15313
IC RCVR/DRVR 5V DIFF ECL 8-SOIC
28722
IC MCU 8BIT 128KB FLASH 100TQFP
2542
IC CLK BUFFER 2:4 266MHZ 20TSSOP
8428
TVS DIODE 3.3VWM 8.5VC
30000