Search
Filters

STM32F100CBT6B

Part No : STM32F100CBT6B
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 128KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.367
$50.505
40+
$2.849
$113.960
55+
$2.763
$151.965
75+
$2.677
$200.775
100+
$2.590
$259.000
130+
$2.331
$303.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 400 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 031254-STM32F100CBT6B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The STMicroelectronics STM32F100CBT6B, a 32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 37 i/o ports. The core processor of the STM32F100CBT6B is ARM Cortex-M3, operated with a 24MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 24MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 031254-STM32F100CBT6B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F100CBT6B
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
STM32F100CBT6B Price

STM32F100CBT6B Datasheet
STM32F100CBT6B Application

STM32F100CBT6B Replacement
STM32F100CBT6B Pdf

STM32F100CBT6B Pinout
STM32F100CBT6B Image

STM32F100CBT6B Picture
STM32F100CBT6B In Stock

STM32F100CBT6B Distributor
STM32F100CBT6B Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 192KB FLASH 80LQFP
50
IC OPAMP CHOPPER 2MHZ 16LFCSP
16
IC FREQ DIVIDER DC-8GHZ SOT26 / Prescaler 3V Divide By 8 8000MHz 6-Pin SOT-23 T/R
30
LMV7235/LMV7239/LMV7239Q 75 nsec, Ultra Low Power, Low Voltage, Rail-to-Rail Input Comparator with Open-Drain/Push-Pull Output
100
200kHz Simple 0.5A Buck Regulator | IC REG BUCK 5V 500MA 8DIP
9
Advanced IGBT/MOSFET Driver | IC IGBT/MOSFET DRIVER ADV 8SOIC
1200
8-bit AVR Microcontroller with 1K Byte Flash
932

Top Sellers