Search
Filters

STM32F103C8T6

Part No : STM32F103C8T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
$1.656
$57.960
75+
$1.401
$105.075
115+
$1.359
$156.285
155+
$1.316
$203.980
200+
$1.274
$254.800
265+
$1.147
$303.955
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 80,582 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 031273-STM32F103C8T6
Family Name STM32F103C8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM3S1816-EQN80-C0T;  LM3S102-EGZ50-C2;  LM3S102-EGZ50-C2T; 

The STMicroelectronics STM32F103C8T6, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 37 i/o ports. The core processor of the STM32F103C8T6 is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 031273-STM32F103C8T6
Family Name STM32F103C8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
LM3S1816-EQN80-C0T;  LM3S102-EGZ50-C2;  LM3S102-EGZ50-C2T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F103C8T6
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
STM32F103C8T6 Price

STM32F103C8T6 Datasheet
STM32F103C8T6 Application

STM32F103C8T6 Replacement
STM32F103C8T6 Pdf

STM32F103C8T6 Pinout
STM32F103C8T6 Image

STM32F103C8T6 Picture
STM32F103C8T6 In Stock

STM32F103C8T6 Distributor
STM32F103C8T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Dual D-type flip-flop with set and reset; positive-edge trigger
417
TRANS PNP 15V 3A SOT-223
17861
LOW VOLTAGE 2.5V AND 3.3 V CMOS PLL CLOCK DRIVER
8
IC FLASH 4MBIT 45NS 32PLCC
3
IC MCU 32BIT 128KB FLASH 100LQFP
45

Top Sellers