Search
Filters

STM32F103C8T6TR

Part No :
STM32F103C8T6TR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 64KB FLASH 48LQFP
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
3+
€19.5800
€58.741
6+
€16.1540
€96.923
9+
€15.6640
€140.974
12+
€15.1750
€182.094
15+
€14.6850
€220.279
20+
€13.2170
€264.332
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,257 pieces can ship immediately
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 037316-STM32F103C8T6TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name STM32F103C8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
LPC1316FBD48; LPC1342FBD48,151;   LPC1316FBD48,551; 

The STMicroelectronics STM32F103C8T6TR, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 37 i/o ports. The core processor of the STM32F103C8T6TR is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 037316-STM32F103C8T6TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Family Name STM32F103C8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
LPC1316FBD48; LPC1342FBD48,151;   LPC1316FBD48,551; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F103C8T6TR
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
STM32F103C8T6TR Price

STM32F103C8T6TR Datasheet
STM32F103C8T6TR Application

STM32F103C8T6TR Replacement
STM32F103C8T6TR Pdf

STM32F103C8T6TR Pinout
STM32F103C8T6TR Image

STM32F103C8T6TR Picture
STM32F103C8T6TR In Stock

STM32F103C8T6TR Distributor
STM32F103C8T6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
HEXFET Power MOSFET
7575
SIGNAL PROTECT FIELD
14
LC2MOS HIGH-SPEED uP-COMPATIBLE 8-BIT ADC WITH TRACK/HOLD FUNCTION | IC ADC 8BIT FLASH 20CDFP
78
1MHz, High-Efficiency, Step-Up Converter for 2 to 10 White LEDs

Top Sellers