Search
Filters

STM32F103RCY6TR

IC MCU 32BIT 256KB FLASH 64WLCSP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The STMicroelectronics STM32F103RCY6TR, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 51 i/o ports. The core processor of the STM32F103RCY6TR is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F103RCY6TR comes in 64-WLCSP package.
Quantity
Price
Ext. Price
20+
€2.332
€46.629
50+
€1.840
€92.020
160+
€1.656
€265.018
Availability: 2,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 20 pcs
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-WLCSP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038683-STM32F103RCY6TR
Family Name STM32F103RC
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ATSAML21J17B-UUT;  ATSAML21J18B-UUT; STM32F103RCH6; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-WLCSP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038683-STM32F103RCY6TR
Family Name STM32F103RC
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ATSAML21J17B-UUT;  ATSAML21J18B-UUT; STM32F103RCH6; 
STM32F103RCY6TR Price

STM32F103RCY6TR Datasheet
STM32F103RCY6TR Application

STM32F103RCY6TR Replacement
STM32F103RCY6TR Pdf

STM32F103RCY6TR Pinout
STM32F103RCY6TR Image

STM32F103RCY6TR Picture
STM32F103RCY6TR In Stock

STM32F103RCY6TR Distributor
STM32F103RCY6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Trisil for telecom equipment protection
1300
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
139
SURFACE MOUNT SCHOTTKY DIODES Fast switching speed
6000
512Kx8 bit Low Power CMOS Static RAM
33
IC TV TUNER ANALOG 28QFN
13427
IC REG CTRLR FLYBACK 14DIP
18385
SCHOTTKY BARRIER DIODE
10000
Dual Channel 12-Bit 500Msps Receiver and Feedback IC
71