Search
Filters

STM32F103RET6

Part No : STM32F103RET6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : ARM Cortex-M3 STM32 F1 Microcontroller IC 32-Bit 72MHz 512KB (512K x 8) FLASH
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.482
$62.050
55+
$1.960
$107.800
175+
$1.764
$308.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 102,778 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Operating Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031282-STM32F103RET6
Family Name STM32F103RE
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 48 pct.
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Medical, Portable Devices, Consumer Electronics, Industrial, Security, Communications & Networking
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
ATSAMD20J17A-AU; ATSAMDA1J16B-ABT; CY8C4147AZI-S475; 
The STMicroelectronics STM32F103RET6, offers 512KB (512K x 8) of FLASH program memory, with 51 i/o ports. The core processor of the STM32F103RET6 is ARM Cortex-M3.
Products specifications
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Operating Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031282-STM32F103RET6
Family Name STM32F103RE
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 48 pct.
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Medical, Portable Devices, Consumer Electronics, Industrial, Security, Communications & Networking
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
ATSAMD20J17A-AU; ATSAMDA1J16B-ABT; CY8C4147AZI-S475; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F103RET6
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
STM32F103RET6 Price

STM32F103RET6 Datasheet
STM32F103RET6 Application

STM32F103RET6 Replacement
STM32F103RET6 Pdf

STM32F103RET6 Pinout
STM32F103RET6 Image

STM32F103RET6 Picture
STM32F103RET6 In Stock

STM32F103RET6 Distributor
STM32F103RET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
POLYSWITCH 0.35A RESET FUSE SMD
395
IC REDRIVER DUAL USB 3.1 24VQFN
25
TRANS NPN 40V 0.6A SOT-223
6223
High Current, High Speed LDO Regulators
271