Search
Filters

STM32F103V8T6

Part No : STM32F103V8T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.891
€57.816
40+
€2.446
€97.848
60+
€2.372
€142.344
80+
€2.298
€183.816
105+
€2.224
€233.510
135+
€2.002
€270.216
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,641 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031286-STM32F103V8T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance

The STMicroelectronics STM32F103V8T6, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STM32F103V8T6 is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031286-STM32F103V8T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F103V8T6
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
STM32F103V8T6 Price

STM32F103V8T6 Datasheet
STM32F103V8T6 Application

STM32F103V8T6 Replacement
STM32F103V8T6 Pdf

STM32F103V8T6 Pinout
STM32F103V8T6 Image

STM32F103V8T6 Picture
STM32F103V8T6 In Stock

STM32F103V8T6 Distributor
STM32F103V8T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3.3V CMOS 16-BIT BIDIRECTIONAL TRANSCEIVERS
9
IC RECEIVER 0/4 16TSSOP
486
IC REG LDO 1.8V 0.18A SOT23-5
2
+5V Powered RS-232 Transmitters/Receivers | IC TXRX RS-232 5V 16-SOIC
347
Silicon Diffused Power Transistor
11
DIODE GEN PURP 600V 1A SMB
392

Top Sellers