WARN OF TRUE / FALSE - WIN SOURCE
Recently, we have found many fake websites with similar or identical page layout and design to WIN SOURCE.
Please be careful with these lookalike & fake website, which may steal your money or personal information.
We will be happy to provide you with a validcertificates to help you distinguish the real from the fake if you need it.
Search
Filters

STM32F103VGT6

Part No :
STM32F103VGT6
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 100LQFP
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
Unit Price
Ext. Price
1+
$76.0490
$76.049
2+
$63.0650
$126.130
3+
$61.2100
$183.630
4+
$59.3550
$237.420
5+
$57.5000
$287.500
6+
$51.9360
$311.616
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,080 pieces
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 142576-STM32F103VGT6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Family Name STM32F103VG
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LPC55S16JBD100; LPC5512JBD100; LPC55S16JBD100E; LPC5512JBD100E; 

The STMicroelectronics STM32F103VGT6, a 32-Bit microcontrollers, offers 1MB (1M x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STM32F103VGT6 is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F103VGT6 comes in 100-LQFP (14x14) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 142576-STM32F103VGT6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Family Name STM32F103VG
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LPC55S16JBD100; LPC5512JBD100; LPC55S16JBD100E; LPC5512JBD100E; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F103VGT6
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
STM32F103VGT6 Price

STM32F103VGT6 Datasheet
STM32F103VGT6 Application

STM32F103VGT6 Replacement
STM32F103VGT6 Pdf

STM32F103VGT6 Pinout
STM32F103VGT6 Image

STM32F103VGT6 Picture
STM32F103VGT6 In Stock

STM32F103VGT6 Distributor
STM32F103VGT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CAP TANT 100UF 10V 20% 2312
3800
3W MINI AUDIO STEREO AMPLIFIER
230
80-Pin, High-Performance Microcontrollers with Dual Channel AFE, LCD Driver and nanoWatt Technology
980
IC CURR SENSE 1 CIRCUIT 8SOIC
600
MOSFET N-CH 60V 1.3A SOT223
148
DGTL ISO 2.5KV GEN PURP 16SOIC
1124
IC GATE AND 4CH 2-INP 14-SO
186

Top Sellers