Search
Filters

STM32F103ZET6

IC MCU 32BIT 512KB FLASH 144LQFP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
15+
€3.975
€59.624
30+
€3.138
€94.144
95+
€2.824
€268.303
Availability: 500 In Stock
This product has a minimum quantity of 15
The STMicroelectronics STM32F103ZET6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 112 i/o ports. The core processor of the STM32F103ZET6 is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031294-STM32F103ZET6
Family Name STM32F103
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ML675001TC; MK50DN512CLQ10;  MK20DN512VLQ10;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 031294-STM32F103ZET6
Family Name STM32F103
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ML675001TC; MK50DN512CLQ10;  MK20DN512VLQ10;  
STM32F103ZET6 Price

STM32F103ZET6 Datasheet
STM32F103ZET6 Application

STM32F103ZET6 Replacement
STM32F103ZET6 Pdf

STM32F103ZET6 Pinout
STM32F103ZET6 Image

STM32F103ZET6 Picture
STM32F103ZET6 In Stock

STM32F103ZET6 Distributor
STM32F103ZET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1.5A DPAK
24112
IC REG LDO 15V 0.5A DPAK
1238
DIODE SCHOTTKY 20V 500MA SOD882
10000
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
16206
IC REG LDO 5V 0.5A DPAK
1