Search
Filters

STM32F105VCT6

Part No : STM32F105VCT6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
$3.676
$51.464
35+
$3.111
$108.885
50+
$3.016
$150.800
70+
$2.922
$204.540
90+
$2.828
$254.520
120+
$2.545
$305.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 37,612 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031298-STM32F105VCT6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Family Name STM32F105VC
Introduction Date December 18, 2008
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
MKL28Z512VLL7;  LM3S1968-EQC80(T);  LM3S3748-IQC100(T); 

The STMicroelectronics STM32F105VCT6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STM32F105VCT6 is ARM Cortex-M3, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 2 V to 3.6 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031298-STM32F105VCT6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Family Name STM32F105VC
Introduction Date December 18, 2008
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
MKL28Z512VLL7;  LM3S1968-EQC80(T);  LM3S3748-IQC100(T); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F105VCT6
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
STM32F105VCT6 Price

STM32F105VCT6 Datasheet
STM32F105VCT6 Application

STM32F105VCT6 Replacement
STM32F105VCT6 Pdf

STM32F105VCT6 Pinout
STM32F105VCT6 Image

STM32F105VCT6 Picture
STM32F105VCT6 In Stock

STM32F105VCT6 Distributor
STM32F105VCT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CAP FILM 0.47UF 10% 1KVDC RADIAL
67260
HiPerFAST IGBT
811
FILTER RC 1 KOHM/12PF ESD SMD
19723
CONN FPC BOTTOM 14POS 0.50MM R/A
3
LC2MOS Quad 14-Bit DAC
764
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 400V 12A GBPC-W
6
CAP CER 8.2PF 250V C0G/NP0 0805
458
FIXED IND 1UH 3A 59 MOHM SMD
2100

Top Sellers