Search
Filters

STM32F207VCT6

Part No : STM32F207VCT6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
12+
$4.181
$50.172
30+
$3.538
$106.140
45+
$3.431
$154.395
65+
$3.324
$216.060
80+
$3.216
$257.280
105+
$2.895
$303.975
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,891 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 031307-STM32F207VCT6
Family Name STM32F207VC
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
EFM32GG11B510F2048IQ100-AR; EFM32GG11B310F2048GQ100-BR; EFM32GG11B310F2048GQ100-A; 

The STMicroelectronics STM32F207VCT6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 82 i/o ports. The core processor of the STM32F207VCT6 is ARM Cortex-M3, operated with a 120MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F207VCT6 comes in 100-LQFP (14x14) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 031307-STM32F207VCT6
Family Name STM32F207VC
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
EFM32GG11B510F2048IQ100-AR; EFM32GG11B310F2048GQ100-BR; EFM32GG11B310F2048GQ100-A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F207VCT6
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
STM32F207VCT6 Price

STM32F207VCT6 Datasheet
STM32F207VCT6 Application

STM32F207VCT6 Replacement
STM32F207VCT6 Pdf

STM32F207VCT6 Pinout
STM32F207VCT6 Image

STM32F207VCT6 Picture
STM32F207VCT6 In Stock

STM32F207VCT6 Distributor
STM32F207VCT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 3V 300MW SOD323
333
IC OSC PROG TIMER 5KHZ 8SOIC
148
Low Noise Regulated Switched Capacitor Voltage Inverter | IC REG CHARG PUMP ADJ 10MA 8WSON
390
ENHANCED SERIAL COMMUNICATIONS CONTROLLER | IC CONTROLLER 10MHZ 40PLCC
127
IC GATE NAND 1CH 2-INP SOT-25
627
Silicon Switching Diode
3300
TVS DIODE 82VWM 189VC R6
9

Top Sellers