Search
Filters

STM32F407VET6

Part No : STM32F407VET6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$5.219
$52.190
23+
$4.416
$101.568
40+
$4.283
$171.320
50+
$4.149
$207.450
65+
$4.015
$260.975
85+
$3.613
$307.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,133 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031313-STM32F407VET6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Family Name STM32F407VE
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AT32UC3C1512C-AZT; LM3S6633-EQC100(T);  LM3S6633-EQC100; 

The STMicroelectronics STM32F407VET6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 82 i/o ports. The core processor of the STM32F407VET6 is ARM Cortex-M4, operated with a 168MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 031313-STM32F407VET6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Family Name STM32F407VE
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
AT32UC3C1512C-AZT; LM3S6633-EQC100(T);  LM3S6633-EQC100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F407VET6
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
STM32F407VET6 Price

STM32F407VET6 Datasheet
STM32F407VET6 Application

STM32F407VET6 Replacement
STM32F407VET6 Pdf

STM32F407VET6 Pinout
STM32F407VET6 Image

STM32F407VET6 Picture
STM32F407VET6 In Stock

STM32F407VET6 Distributor
STM32F407VET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SELECTOR/MUX DUAL 1-4 16-DIP
258
TVS DIODE 171VWM 274VC SMB
436
LOW-NOISE OPERATIONAL AMPLIFIERS
2400
64K I2C™ Serial EEPROM with Quarter-Array Write-Protect | IC EEPROM 64K I2C 400KHZ 8SOIC
DIODE ARRAY SBR 60V 10A ITO220AB
158
CONN W.FL RCPT STR 50 OHM SMD
179
DIODE ZENER 25.6V 500MW LLDS
1000

Top Sellers