Search
Filters

STM32F407ZET6

Part No : STM32F407ZET6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 144LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$6.148
$61.480
25+
$5.015
$125.375
70+
$4.368
$305.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 69,220 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037260-STM32F407ZET6
Family Name STM32F407ZE
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 56 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
PK10DX256ZVLQ10;  PK10N512VLQ100;  MK30X128VLQ100; 
The STMicroelectronics STM32F407ZET6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 114 i/o ports. The core processor of the STM32F407ZET6 is ARM Cortex-M4, operated with a 168MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F407ZET6 comes in 144-LQFP (20x20) package.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037260-STM32F407ZET6
Family Name STM32F407ZE
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 56 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
PK10DX256ZVLQ10;  PK10N512VLQ100;  MK30X128VLQ100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F407ZET6
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
STM32F407ZET6 Price

STM32F407ZET6 Datasheet
STM32F407ZET6 Application

STM32F407ZET6 Replacement
STM32F407ZET6 Pdf

STM32F407ZET6 Pinout
STM32F407ZET6 Image

STM32F407ZET6 Picture
STM32F407ZET6 In Stock

STM32F407ZET6 Distributor
STM32F407ZET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
EIGHT-CHANNEL MULTI-RATE 1 GBPS
13
12-Bit, 300ksps Sampling A/D Converters with Reference
8
IC SYNCHRONIZER T1/E1 48SSOP
300
BRIDGE RECTIFIER, STANDARD, 20A,
398
PLANAR SILICON TRANSISTOR NPN TRIPLE DIFFUSED(COLOR TV HORIZONTAL OUTPUT APPLICATIONS)
38
IC REG SWTCHD CAP INV RATIO 8DIP
4083
IC TRANSCVR TRI-ST 16BIT 48SSOP
2210