Search
Filters

STM32F407ZGT6

Part No : STM32F407ZGT6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 1MB FLASH 144LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
€6.263
€50.105
17+
€5.299
€90.086
30+
€5.139
€154.170
40+
€4.978
€199.116
50+
€4.818
€240.885
65+
€4.336
€281.853
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,106 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Manufacturer STMicroelectronics
Standard Package 60
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Operating Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Device Package 144-LQFP (20x20)
Catalog STM32 F4 Series
Win Source Part Number 085905-STM32F407ZGT6
Family Name STM32F407ZG
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MK30DN512ZVLQ10;  PK40X128VLQ100; MK10N512VLQ100; 

The STM32F407ZGT6 is a 32-bit microcontroller from the STM32 family of microcontrollers manufactured by ST Microelectronics. The STM32 family is further divided into several series and processor cores such as Cortex-M0, Cortex-M3, Cortex-M4, and Cortex-M7. The STM32F407ZGT6 microcontroller belongs to the F4 series and is built around the Cortex-M4 processor core. The STM32 microcontrollers are well known for their high-performance, fast clock speeds, low power consumption, and cost efficacy. A large number of technical resources, programming IDEs and development boards are available for these microcontrollers which make their adaption even easier.

STM32F407ZGT6 Microcontroller Tutorial

Products specifications
ECAD Module
Manufacturer STMicroelectronics
Standard Package 60
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Operating Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Device Package 144-LQFP (20x20)
Catalog STM32 F4 Series
Win Source Part Number 085905-STM32F407ZGT6
Family Name STM32F407ZG
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MK30DN512ZVLQ10;  PK40X128VLQ100; MK10N512VLQ100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F407ZGT6
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
STM32F407ZGT6 Price

STM32F407ZGT6 Datasheet
STM32F407ZGT6 Application

STM32F407ZGT6 Replacement
STM32F407ZGT6 Pdf

STM32F407ZGT6 Pinout
STM32F407ZGT6 Image

STM32F407ZGT6 Picture
STM32F407ZGT6 In Stock

STM32F407ZGT6 Distributor
STM32F407ZGT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRANSISTOR 8SMD
500
IC DVR/RCVR DUAL RS232 5V 14SOIC
448
4-bit binary full adder with fast carry
250
IC FPGA 81 I/O 100TQFP
2
IC REG CTRLR BUCK 14SOIC
5
IC BUS BUFF 3-ST QUAD 14SO
29
IC EEPROM 1MBIT 20MHZ 8SOIJ
32
HDMI TRANSMITTER 1080P 80HTQFP
1405