Search
Filters

STM32F411RET6

Part No : STM32F411RET6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
13+
$3.855
$50.115
35+
$3.262
$114.170
50+
$3.164
$158.200
70+
$3.065
$214.550
85+
$2.966
$252.110
115+
$2.669
$306.935
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 357 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 50
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 086711-STM32F411RET6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name STM32F411RE
Introduction Date June 19, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
ATSAMD20J18A-AU;   MK20DX64VLH5;  ATSAMD21J18A-AF; 
The STMicroelectronics STM32F411RET6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 50 i/o ports. The core processor of the STM32F411RET6 is ARM Cortex-M4, operated with a 100MHz reference frequency. The component accepts supply voltages ranging from 1.7 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32F411RET6 comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 50
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 086711-STM32F411RET6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name STM32F411RE
Introduction Date June 19, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Alternative Parts
(Cross-Reference)
ATSAMD20J18A-AU;   MK20DX64VLH5;  ATSAMD21J18A-AF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32F411RET6
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
STM32F411RET6 Price

STM32F411RET6 Datasheet
STM32F411RET6 Application

STM32F411RET6 Replacement
STM32F411RET6 Pdf

STM32F411RET6 Pinout
STM32F411RET6 Image

STM32F411RET6 Picture
STM32F411RET6 In Stock

STM32F411RET6 Distributor
STM32F411RET6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT ZENER DIODE
42300
DUAL AUDIO POWER AMPLIFIER
150
EVAL BOARD FOR STSPIN32F0
1004
IC REG MULT CONFIG INV ADJ 8SOIC
1162
IC RTC BINARY CNT I2C 8-DIP
45
1.5A LOW DROPOUT LINEAR REGULATOR
2600
SINGLE-CHIP 16-BIT CMOS MCU
197