Search
Filters

STM32F417ZGT6

IC MCU 32BIT 1MB FLASH 144LQFP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The STMicroelectronics STM32F417ZGT6, a 32-Bit microcontrollers, offers 1MB (1M x 8) of FLASH program memory, with 114 i/o ports. The core processor of the STM32F417ZGT6 is ARM Cortex-M4, operated with a 168MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212316-STM32F417ZGT6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 212316-STM32F417ZGT6
STM32F417ZGT6 Price

STM32F417ZGT6 Datasheet
STM32F417ZGT6 Application

STM32F417ZGT6 Replacement
STM32F417ZGT6 Pdf

STM32F417ZGT6 Pinout
STM32F417ZGT6 Image

STM32F417ZGT6 Picture
STM32F417ZGT6 In Stock

STM32F417ZGT6 Distributor
STM32F417ZGT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Advanced Process Technology Ultra Low On-Resistance
382
IC SUPERVISOR 3.3V SSOT24-4
19260
CONN JUMPER SHORTING GOLD FLASH
3560
0.40mm (.016") Pitch SlimStack Board-to-Board Plug, SMT, Dual Row, Vertical Stacking, 0.90mm (.035")
472
Dual 1-of-4 multiplexer/demultiplexer
10000
IC D-TYPE POS TRG DUAL 14SOIC
138
TRANS NPN/PNP 40V 0.2A SC88
45000
IC 7CH POWER DRIVER FOR CD/DVD-R
4513
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
224