Search
Filters

STM32L051C8T6

Part No : STM32L051C8T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.227
$55.215
105+
$0.969
$101.745
345+
$0.872
$300.840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,574 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037432-STM32L051C8T6
Family Name STM32L051C8
Introduction Date February 13, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 34 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
LM3S310-IQN100(T); LM3S628-EQN100-C2; LM3S601-EQN50-C2T; 
The STMicroelectronics STM32L051C8T6, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 37 i/o ports. The core processor of the STM32L051C8T6 is ARM Cortex-M0+, operated with a 32MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32L051C8T6 comes in 48-LQFP (7x7) package.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037432-STM32L051C8T6
Family Name STM32L051C8
Introduction Date February 13, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 34 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
LM3S310-IQN100(T); LM3S628-EQN100-C2; LM3S601-EQN50-C2T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32L051C8T6
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
STM32L051C8T6 Price

STM32L051C8T6 Datasheet
STM32L051C8T6 Application

STM32L051C8T6 Replacement
STM32L051C8T6 Pdf

STM32L051C8T6 Pinout
STM32L051C8T6 Image

STM32L051C8T6 Picture
STM32L051C8T6 In Stock

STM32L051C8T6 Distributor
STM32L051C8T6 Embedded - Microcontrollers