STM32L152RBT6

Part No :
STM32L152RBT6
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 128KB FLASH 64LQFP
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
Unit Price
Ext. Price
2+
$29.0970
$58.194
5+
$24.1290
$120.645
7+
$23.4200
$163.940
9+
$22.7100
$204.390
12+
$22.0000
$264.000
16+
$19.8710
$317.936
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,000 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 20x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 105939-STM32L152RBT6
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient

The STMicroelectronics STM32L152RBT6, a 32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 51 i/o ports. The core processor of the STM32L152RBT6 is ARM Cortex-M3, operated with a 32MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM32L152RBT6 comes in 64-LQFP (10x10) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 20x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 105939-STM32L152RBT6
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM32L152RBT6
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
STM32L152RBT6 Price

STM32L152RBT6 Datasheet
STM32L152RBT6 Application

STM32L152RBT6 Replacement
STM32L152RBT6 Pdf

STM32L152RBT6 Pinout
STM32L152RBT6 Image

STM32L152RBT6 Picture
STM32L152RBT6 In Stock

STM32L152RBT6 Distributor
STM32L152RBT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
10 ns pin-to-pin logic delays on all pins | IC CPLD 216MC 20NS 160QFP
Conn Rcpt Hsg Male 14POS Pnl Mnt
IC BUS TRSCVR 3-ST 32BIT 96LFBGA
297
90-Degree Hybrid 0.82-0.90 GHz
320
IC AFE 6 CHAN 24BIT 28SSOP
264
DMOS 1A Low-Dropout Regulator
950
Transformer Custom
TXRX ATM/SONET/OC-3 ST 1X9
291

Top Sellers